Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393030-3 |
Prices starting from US$146.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$166.00
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$209.23
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$179.84
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$177.00
|
180
in stock
|
Buy Now | |
Heilind Electronics
from US$206.03
|
150
in stock
|
Buy Now | |
Farnell
from US$207.84
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$206.03
|
50
in stock
|
Buy Now | |
Avnet America
from US$146.32
|
-
|
Buy Now | |
element14
from US$190.40
|
-
|
Buy Now | |
Sager
from US$206.67
|
-
|
Buy Now |
Product Weight | 3.45oz, 98g |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 45 x 57.8 x 43.4mm, 1.772 x 2.276 x 1.709in |
Output Current Rating | .1 – 125Arms |
Output Voltage (Max) | 660V |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Output Current (Min) | .1A |
Relay Housing Style | Hockey Puck |
Relay Mounting Type | Chassis Mount |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Ssr Srs,panel Mnt,125A,480V Ac - Ac I/P Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1-1393030-3 | Newark Electronics |
SSR SRS PANEL MNT 125A 480V AC - AC I/P | Rapid Electronics |
TE Connectivity - AMP SSR SRSPANEL MNT125A480V AC - AC I/P | Distrelec |
SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT | Heilind Electronics |
SSR, SPST-NO, 280VAC, 125A, PANEL | Farnell |
Relay SSR 15mA 280V AC-IN 125A 660V AC-OUT 4-Pin Hockey puck | Avnet America |
SOLID STATE RELAY, 125A, 48VAC - 660VAC | element14 |
Solid State Relays - Industrial Mount SSR SRS,PANEL MNT,125A,480V AC - AC I/P | Sager |
Where can I find additional details, specifications and documents for a 1-1393030-3?
Additional datasheets, footprints and schematics for 1-1393030-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393030-3 fall under?
The 1-1393030-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393030-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393030-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-1393030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393030-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393030-3?
You can fill out our help required form which you can use to request a quote for 1-1393030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.