Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
1,900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
1,900
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
TE Store
from US$2.23
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Insulation Type | Pre-Insulated |
Color | Yellow |
Weight per Piece | .411g |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Overall Length | .89in, 22.61mm |
Barrel Inside Diameter | .084in, 2.134mm |
Wire Insulation Diameter (Max) | 2.08mm, .082in |
Wire Size | 202 – 810CMA, .129 – .326mm², 26 – 22AWG |
Operating Voltage | 600 V |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Small packaging of 323994., Marking: Commercial 26-22- Military 26-24 in accordance with MIL-T-7928. |
Military Category | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Discrete Wire Type | Stranded |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Termination Method | Crimp |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0323994-0 |Amp Te Connectivity 1-1377174-9 | Newark Electronics |
Terminals SMP 0-0323994-0 | Rapid Electronics |
TE Connectivity SMP 0-0323994-0 Terminals SMP 0-0323994- | Distrelec |
CRIMP TERMINALS | Farnell |
Splice Terminal 22-26AWG Tin Loose Piece | Avnet America |
TE | RS Americas |
Special Order: SMP 0-0323994-0 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .129 – .326 mm² Sealable: No Splice Features: Standard Butt Splice 26 – 22 AWG .129 – .326 mm² | Electrical Wire Splice | Part Number: 1-1377174-9 | Internal Number: 1-1377174-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1377174-9?
Additional datasheets, footprints and schematics for 1-1377174-9 are listed on our Part Details page. You can also find images and similar parts to 1-1377174-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377174-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377174-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377174-9 fall under?
The 1-1377174-9 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-1377174-9 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377174-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377174-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377174-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1377174-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377174-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1377174-9?
You can fill out our help required form which you can use to request a quote for 1-1377174-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.