Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.57
|
5,981
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Weight per Piece | 1.656g, .0584oz |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Overall Length | .831in, 21.1mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | #8, M4 |
Shape Description | SPADE-021 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
SMP 0-0165008-0 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 1-1377173-9 | Internal Number: 1-1377173-9 | TE Connectivity | TE Store |
Terminals SMP 0-0165008-0 | Rapid Electronics |
TE Connectivity - AMP SMP 0-0165008-0 | Distrelec |
Smp 0-0165008-0 |Amp Te Connectivity 1-1377173-9 | Newark Electronics |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377173-9?
Additional datasheets, footprints and schematics for 1-1377173-9 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-9 fall under?
The 1-1377173-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1377173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-9?
You can fill out our help required form which you can use to request a quote for 1-1377173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.