Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .0054oz, .155g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 23.37mm, .92in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | #6, M3.5 |
Shape Description | SPADE-021 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Terminals SMP 0-0034154-0 | Rapid Electronics |
TE Connectivity SMP 0-0034154-0 Terminals SMP 0-0034154- | Distrelec |
Smp 0-0034154-0 | TE Connectivity 1-1377173-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377173-7?
Additional datasheets, footprints and schematics for 1-1377173-7 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-7 fall under?
The 1-1377173-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-1377173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-7?
You can fill out our help required form which you can use to request a quote for 1-1377173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.