Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1377173-5,
F94873-000 |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
4,880
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
880
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
880
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | .0242oz, .687g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .858in, 21.79mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Terminals SMP 0-0327043-0 | Rapid Electronics |
TE Connectivity SMP 0-0327043-0 Fork Terminal 1.42mm2 | Distrelec |
Terminals Smp 0-0327043-0 |Amp Te Connectivity 1-1377173-5 | Newark Electronics |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0327043-0 | TE Connectivity 1-1377173-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377173-5?
Additional datasheets, footprints and schematics for 1-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-5 fall under?
The 1-1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-5?
You can fill out our help required form which you can use to request a quote for 1-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.