Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 3.295g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | .205in, 5.21mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 23.7mm, .933in |
Barrel Inside Diameter | 4.369mm, .172in |
UL Listed | No |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | No |
Packaging Method | Small Pack |
Packaging Quantity | 50 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Smp 0-0160013-0 | TE Connectivity 1-1377172-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377172-6?
Additional datasheets, footprints and schematics for 1-1377172-6 are listed on our Part Details page. You can also find images and similar parts to 1-1377172-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377172-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377172-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377172-6 fall under?
The 1-1377172-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377172-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377172-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377172-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377172-6 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1377172-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377172-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1377172-6?
You can fill out our help required form which you can use to request a quote for 1-1377172-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.