Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 4.216mm |
Overall Length | 23.825mm |
Bore Size | 4.216mm |
Wire Diameter | 6.35mm |
Spacer, Al, 6.35Mm X 23.825Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1135-8-AL-7?
Additional datasheets, footprints and schematics for 1135-8-AL-7 are listed on our Part Details page. You can also find images and similar parts to 1135-8-AL-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1135-8-AL-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1135-8-AL-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1135-8-AL-7 fall under?
The 1135-8-AL-7 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1135-8-AL-7 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1135-8-AL-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1135-8-AL-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1135-8-AL-7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1135-8-AL-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1135-8-AL-7 often in real-time on the comparison pages.
What if I can't find stock of 1135-8-AL-7?
You can fill out our help required form which you can use to request a quote for 1135-8-AL-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.