Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 9.5mm |
---|---|
Compressed Length | 5.7mm |
Compression Load Max | 3.3N |
External Diameter | 7.92mm |
Wire Diameter | 0.6mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rkt 4-225/5 M/ Black |Lumberg Automation 11356 | Newark Electronics |
Where can I find additional details, specifications and documents for a 11356?
Additional datasheets, footprints and schematics for 11356 are listed on our Part Details page. You can also find images and similar parts to 11356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11356 fall under?
The 11356 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 11356 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11356 you can contact the distributor directly for product support, shipping queries etc.
Is the 11356 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11356 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 11356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11356 often in real-time on the comparison pages.
What if I can't find stock of 11356?
You can fill out our help required form which you can use to request a quote for 11356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.