Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.8mm, .11in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 11A |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Wire Size Search | .3mm², .22mm², .4mm², .35mm², .25mm², .5mm², .2mm² |
Wire Size | .2 – .5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2,8 BU-KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1355876-1?
Additional datasheets, footprints and schematics for 1-1355876-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355876-1 fall under?
The 1-1355876-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1355876-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355876-1 have stock available?
Authorised distributors including Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1355876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355876-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355876-1?
You can fill out our help required form which you can use to request a quote for 1-1355876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.