Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | - |
---|---|
Label Dimensions | 32mm x 57mm |
Label Material | Paper |
Label Colour | White |
Pack Quantity | - |
Product Range | - |
Colour | White |
External Length / Height | 57mm |
External Width | 32mm |
Height | 57mm |
Label Height | 32mm |
Label Size | 32 x 57mm |
Label Width | 57mm |
Material | Paper |
Label, Paper, Thermal Transfer, 57X32Mm | Newark Electronics |
LABEL, MULTI PURPOSE, 57X32MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 11354?
Additional datasheets, footprints and schematics for 11354 are listed on our Part Details page. You can also find images and similar parts to 11354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11354 fall under?
The 11354 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 11354 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11354 you can contact the distributor directly for product support, shipping queries etc.
Is the 11354 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11354 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 11354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11354 often in real-time on the comparison pages.
What if I can't find stock of 11354?
You can fill out our help required form which you can use to request a quote for 11354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.