11338JE-12L-BA-F0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 113MM 12V 52.47CFM 32.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.67

Distributor Stock
Logo for Newark
Newark
from US$22.84
No stock
Buy Now
Logo for Sager
Sager
from US$16.67
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 113mm
External Depth 38mm
Noise Rating 32.5dB
Flow Rate - Imperial 52.47cu.ft/min
Flow Rate - Metric 1.5m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 113Mm, 12V, 52.47Cfm, 32.5Db | Newark Electronics
DC Fans DC Axial Fan, 113x113x38mm, Refrigeration, 12VDC, 53CFM, Rib, Ball, Wire, IP22 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11338JE-12L-BA-F0?

Additional datasheets, footprints and schematics for 11338JE-12L-BA-F0 are listed on our Part Details page. You can also find images and similar parts to 11338JE-12L-BA-F0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11338JE-12L-BA-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11338JE-12L-BA-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11338JE-12L-BA-F0 fall under?

The 11338JE-12L-BA-F0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 11338JE-12L-BA-F0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11338JE-12L-BA-F0 you can contact the distributor directly for product support, shipping queries etc.

Is the 11338JE-12L-BA-F0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11338JE-12L-BA-F0 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 11338JE-12L-BA-F0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11338JE-12L-BA-F0 often in real-time on the comparison pages.

What if I can't find stock of 11338JE-12L-BA-F0?

You can fill out our help required form which you can use to request a quote for 11338JE-12L-BA-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay