Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
4,933
in stock
|
Buy Now | |
Rapid Electronics
from US$4.01
|
4,933
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
4,933
in stock
|
Buy Now | |
Distrelec
from US$3.78
|
4,933
in stock
|
Buy Now | |
Farnell
from US$5.74
|
3,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.35
|
20
in stock
|
Buy Now | |
element14
from US$7.33
|
17
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Flats Dimension | 6.0 A/F |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Solder |
Operating Frequency | 10GHz |
Grade | Professional |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Military Style Number | UG-1465/U |
Packaging Quantity | 100 |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMC |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Cable Type | KX 22A, KX 3B |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Connectors Smc Str Plg Ps 50 Ohm Gold Pltd |Amp Te Connectivity 1-1337607-0 | Newark Electronics |
Connectors SMC Str Plg PS 50 Ohm Gold Pltd | Rapid Electronics |
TE Connectivity SMC Str Plg PS 50Ohm Gold Pltd RG174A/U | Distrelec |
SMC STR PLG PS 50OHM GOLD PLTD RG174A/U, | Farnell |
RF COAXIAL CONN, SMC PLUG, 50 OHM, CABLE | element14 |
SMC RF plug, solder, 50ohm, RG174,RG-188 | RS |
Conn SMC PL 0Hz to 10GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
AuPt clamp SMC female straight plg,50ohm | TE Connectivity 1-1337607-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337607-0?
Additional datasheets, footprints and schematics for 1-1337607-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337607-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337607-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337607-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337607-0 fall under?
The 1-1337607-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337607-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337607-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337607-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337607-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1337607-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337607-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337607-0?
You can fill out our help required form which you can use to request a quote for 1-1337607-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.