Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.55
|
1,489
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
1,489
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
1,489
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
1,489
in stock
|
Buy Now | |
Farnell
from US$5.23
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Material | Brass |
Body Style | Straight |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Coupling Nut Plating Material | Nickel |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Side A Interface | FME |
Side B Interface | BNC |
Side A Gender | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Side B Gender | Plug |
Connector & Contact Terminates To | Wire & Cable |
Frequency | 2GHz |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rf Adapters-Between Series Fme Str Plg-Bncp Adp |Amp Te Connectivity 1-1337562-0 | Newark Electronics |
RF Adapters-Between Series FME Str Plg-BNCP Adp | Rapid Electronics |
TE Connectivity FME Str Plg-BNCP Adp Nickel Pltd RF Adap | Distrelec |
RF-COAX CONNECTORS | Farnell |
Conn FME-BNC Adapter PL/PL 50Ohm ST Gold Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337562-0?
Additional datasheets, footprints and schematics for 1-1337562-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337562-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337562-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337562-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337562-0 fall under?
The 1-1337562-0 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-1337562-0 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337562-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337562-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337562-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1337562-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337562-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337562-0?
You can fill out our help required form which you can use to request a quote for 1-1337562-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.