Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Style | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
Coupling Nut Material | Brass |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Side A Interface | FME |
Side B Gender | Plug |
Side A Gender | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Side B Interface | SMA |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF ADAPTER, FME PLUG-SMA JACK, 50 OHM | Farnell |
Rf Adapter, Fme Plug-Sma Jack, 50 Ohm | Newark Electronics |
Conn FME-SMA Adapter PL/PL 50Ohm ST Gold Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337558-0?
Additional datasheets, footprints and schematics for 1-1337558-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337558-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337558-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337558-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337558-0 fall under?
The 1-1337558-0 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-1337558-0 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337558-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337558-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337558-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-1337558-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337558-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337558-0?
You can fill out our help required form which you can use to request a quote for 1-1337558-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.