Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 17A |
Mating Tab Thickness | .8mm, .031in |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | .092 – .106in, 2.34 – 2.69mm |
Wire Size Search | 2mm², 14AWG |
Wire Size | 2.5mm², 1.5mm², 14AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2600 |
Packaging Method | Package |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
2.8Mm Bld,seal,14Awg,rev Reel |Te Connectivity 1-1326031-0 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Sealed Tab Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1326031-0?
Additional datasheets, footprints and schematics for 1-1326031-0 are listed on our Part Details page. You can also find images and similar parts to 1-1326031-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1326031-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1326031-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1326031-0 fall under?
The 1-1326031-0 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1326031-0 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1326031-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1326031-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1326031-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 1-1326031-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1326031-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1326031-0?
You can fill out our help required form which you can use to request a quote for 1-1326031-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.