Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.79
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$110.94
|
66
in stock
|
Buy Now | |
Electro Enterprises
from US$58.46
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$110.94
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$89.06
|
-
|
Buy Now | |
Avnet America
from US$50.06
|
-
|
Buy Now | |
element14
from US$96.30
|
-
|
Buy Now | |
Richardson RFPD
from US$56.29
|
-
|
Buy Now |
Convert From Coax Type | SMPM |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
SMPM FEM. TO SMA FEM. THREAD-IN ADAPTER | Heilind Electronics Asia |
Rf Coax Adapter, Smpm-Sma Jack, 50 Ohm | Newark Electronics |
SMPM Female to SMA Thread-In Adapter | Avnet America |
RF COAX ADAPTER, SMPM-SMA JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a 1132-6025.?
Additional datasheets, footprints and schematics for 1132-6025. are listed on our Part Details page. You can also find images and similar parts to 1132-6025. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1132-6025. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1132-6025. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1132-6025. fall under?
The 1132-6025. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1132-6025. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1132-6025. you can contact the distributor directly for product support, shipping queries etc.
Is the 1132-6025. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1132-6025. have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1132-6025..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1132-6025. often in real-time on the comparison pages.
What if I can't find stock of 1132-6025.?
You can fill out our help required form which you can use to request a quote for 1132-6025. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.