Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.30
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.39
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$31.88
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$114.39
|
25
in stock
|
Buy Now | |
Electro Enterprises
from US$93.75
|
22
in stock
|
Buy Now | |
element14
from US$98.50
|
4
in stock
|
Buy Now | |
Avnet America
from US$62.30
|
-
|
Buy Now | |
Richardson RFPD
from US$70.06
|
-
|
Buy Now |
Convert From Coax Type | SMPM |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMPM |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
SMPM FEMALE TO FEMALE BULLET, SPRING LOADED | Heilind Electronics Asia |
Rf Coax Adapter, Smpm-Smpm Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, SMPM JACK-JACK, 50 OHM | element14 |
SMPM Female to Female Bullet, Spring Loaded | Avnet America |
Where can I find additional details, specifications and documents for a 1132-4006.?
Additional datasheets, footprints and schematics for 1132-4006. are listed on our Part Details page. You can also find images and similar parts to 1132-4006. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1132-4006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1132-4006. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1132-4006. fall under?
The 1132-4006. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1132-4006. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1132-4006. you can contact the distributor directly for product support, shipping queries etc.
Is the 1132-4006. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1132-4006. have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, Heilind Electronics, Electro Enterprises and element14 have stock available or on a lead time for 1132-4006..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1132-4006. often in real-time on the comparison pages.
What if I can't find stock of 1132-4006.?
You can fill out our help required form which you can use to request a quote for 1132-4006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.