Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.99
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$9.54
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$3.73
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$3.98
|
45
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$8.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Number of Signal Positions | 40 |
Tab Thickness | .025in, .64mm |
Tab Width | .64mm, .025in |
Interface Plating | Tin (Sn) |
Width | 49.4mm, 1.945in |
Length | .963in, 24.47mm |
PCB Thickness (Recommended) | .047 – .063in |
PCB 厚 (推奨) | 1.2 – 1.6mm |
Profile Height from PCB | .61in, 15.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | None |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tube |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 257°F, 194°F, 158°F, 70°C, 65°C, 266°F, 130°C, 284°F, 221°F, 149°F, 105°C, 100°C, 293°F, 125°C, 120°C, 145°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 150°C, 185°F, 230°F, 248°F, 167°F, 110°C, 302°F |
Operating Temperature Range | -22 – 302°F, -30 – 150°C |
Automotive Connectors 025 Cap Hsg Assy 40P |Amp Te Connectivity 1-1318384-3 | Newark Electronics |
Automotive Connectors 025 CAP HSG ASSY 40P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 025 CAP HSG ASSY 40P | Distrelec |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1318384-3?
Additional datasheets, footprints and schematics for 1-1318384-3 are listed on our Part Details page. You can also find images and similar parts to 1-1318384-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318384-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318384-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318384-3 fall under?
The 1-1318384-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1318384-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318384-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318384-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318384-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1318384-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318384-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1318384-3?
You can fill out our help required form which you can use to request a quote for 1-1318384-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.