Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | 2.921mm |
Overall Length | 17.475mm |
Bore Size | 2.921mm |
Wire Diameter | 6.35mm |
Spacer, Nylon 6.35Mm X 17.475Mm | Newark Electronics |
SPACER, NYLON 6.35MM X 17.475MM | element14 |
Where can I find additional details, specifications and documents for a 1131-4-N?
Additional datasheets, footprints and schematics for 1131-4-N are listed on our Part Details page. You can also find images and similar parts to 1131-4-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1131-4-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1131-4-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1131-4-N fall under?
The 1131-4-N is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1131-4-N when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1131-4-N you can contact the distributor directly for product support, shipping queries etc.
Is the 1131-4-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1131-4-N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1131-4-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1131-4-N often in real-time on the comparison pages.
What if I can't find stock of 1131-4-N?
You can fill out our help required form which you can use to request a quote for 1131-4-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.