Status: | Unknown |
---|---|
Series: | K-Type |
RoHS: | Unknown |
No distributors results available
Mount Fixing Type | Cable Tie |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | PVC (Polyvinylchloride) |
Length | - |
Width | 97mm |
Height | 9.5mm |
Product Range | K-Type |
Accessory Type | K-Type Cable Marker Carrier - Holds 12 Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
External Width | 97mm |
For Use With | 12 TE Connectivity K-Type Cable Markers |
Material | PVC |
Where can I find additional details, specifications and documents for a 113100000?
Additional datasheets, footprints and schematics for 113100000 are listed on our Part Details page. You can also find images and similar parts to 113100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113100000 fall under?
The 113100000 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 113100000 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 113100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113100000 have stock available?
There is no stock from authorised distributors for 113100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113100000 often in real-time on the comparison pages.
What if I can't find stock of 113100000?
You can fill out our help required form which you can use to request a quote for 113100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.