Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.98
|
9
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
8,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0477
|
6,588
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0477
|
2,196
in stock
|
Buy Now | |
Newark Electronics
from US$18.63
|
89
in stock
|
Buy Now | |
Farnell
from US$21.73
|
89
in stock
|
Buy Now | |
element14
from US$33.08
|
86
in stock
|
Buy Now | |
Carlton-Bates
from US$2.71
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Socket 25 Way |
Cable Length - Imperial | 32.81ft |
Cable Length - Metric | 10m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 10m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Socket 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Type | Copper |
---|---|
Conductivity | Conductive |
Roll Length - Imperial | 49.2ft |
Roll Length - Metric | 15m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Tape Backing Material | Copper Foil |
Tape Length - Metric | 15m |
RoHS Compliant | Yes |
Adhesive Type:- | Newark Electronics |
Adhesive Type: - | Farnell |
Where can I find additional details, specifications and documents for a 1127?
Additional datasheets, footprints and schematics for 1127 are listed on our Part Details page. You can also find images and similar parts to 1127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1127 fall under?
The 1127 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1127 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1127 you can contact the distributor directly for product support, shipping queries etc.
Is the 1127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1127 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Farnell have stock available or on a lead time for 1127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1127 often in real-time on the comparison pages.
What if I can't find stock of 1127?
You can fill out our help required form which you can use to request a quote for 1127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.