Status: | Unknown |
---|---|
Series: | Flora |
RoHS: | Compliant |
Prices starting from US$2.47
Kit Contents | 24 Snaps |
---|---|
Product Range | Flora |
RoHS Compliant | Yes |
Kit Contents:24 Snaps | Newark Electronics |
Kit Contents: 24 Snaps | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 1126 Series |
RoHS: | Compliant |
Product Range | 1126 Series |
---|---|
Gasket Material | Copper Foil |
Body Material | Copper Foil |
Resistance | 3mohm |
Size | 8 x 10 " |
Suppressor Type | EMI Shielding |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1126?
Additional datasheets, footprints and schematics for 1126 are listed on our Part Details page. You can also find images and similar parts to 1126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1126 fall under?
The 1126 is listed under Optoelectronics & Displays > Lamp & Opto Kits.
Can I view similar or alternative parts?
You can view similar parts to 1126 when available in the Lamp & Opto Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1126 you can contact the distributor directly for product support, shipping queries etc.
Is the 1126 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1126 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1126 often in real-time on the comparison pages.
What if I can't find stock of 1126?
You can fill out our help required form which you can use to request a quote for 1126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.