Status: | Unknown |
---|---|
Series: | 112 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 50kohm |
---|---|
Product Range | 112 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4061K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
THERMISTOR NTC 50KOHM W/ADJ LEAD | Honeywell 112-503JAJ-B01 | RS Americas |
NTC Thermistors 50KOhm 20%,LRG BEAD Thermistor NTC | Sager |
Where can I find additional details, specifications and documents for a 112-503JAJ-B01?
Additional datasheets, footprints and schematics for 112-503JAJ-B01 are listed on our Part Details page. You can also find images and similar parts to 112-503JAJ-B01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112-503JAJ-B01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112-503JAJ-B01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112-503JAJ-B01 fall under?
The 112-503JAJ-B01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 112-503JAJ-B01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112-503JAJ-B01 you can contact the distributor directly for product support, shipping queries etc.
Is the 112-503JAJ-B01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 112-503JAJ-B01 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 112-503JAJ-B01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112-503JAJ-B01 often in real-time on the comparison pages.
What if I can't find stock of 112-503JAJ-B01?
You can fill out our help required form which you can use to request a quote for 112-503JAJ-B01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.