1124-4-N Fasteners & Fixings by RAF Electronic Hardware

SPACER, NYLON, 6.35MM X 6.35MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.15
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
2,237
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1,698
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
566
in stock
Buy Now

Specifications

Spacer Type Round
Spacer Material Nylon 6.6 (Polyamide 6.6)
Outer Diameter 6.35mm
Inner Diameter 2.921mm
Overall Length 6.35mm
Bore Size 2.921mm
Wire Diameter 6.35mm
RoHS Compliant Yes

Alternative Descriptions

SPACER | RS Americas
ROUND SPACERS 1/4 RD X 1/4 X .115 ID | Heilind Electronics
Spacer, Nylon, 6.35Mm X 6.35Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1124-4-N?

Additional datasheets, footprints and schematics for 1124-4-N are listed on our Part Details page. You can also find images and similar parts to 1124-4-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1124-4-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1124-4-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1124-4-N fall under?

The 1124-4-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to 1124-4-N when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1124-4-N you can contact the distributor directly for product support, shipping queries etc.

Is the 1124-4-N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1124-4-N have stock available?

Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1124-4-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1124-4-N often in real-time on the comparison pages.

What if I can't find stock of 1124-4-N?

You can fill out our help required form which you can use to request a quote for 1124-4-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay