Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
132
in stock
|
Buy Now | |
element14
from US$3.56
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
783
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
526
in stock
|
Buy Now | |
RS
from US$3.40
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
49
in stock
|
Buy Now | |
Electro Enterprises
from US$2.52
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Richardson RFPD
from US$2.83
|
-
|
Buy Now |
Connector Type | Adaptor |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 75ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 2GHz |
ADAPTOR, BNC JACK, BNC JACK, STRAIGHT | element14 |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
Connector rf coaxial bnc in-series adapter straight jack to jack 75 ohm | Amphenol RF 112446 | RS Americas |
BNC Jack to BNC Jack Adapter 75 Ohm Stra | RS |
Coupler | Transfer Multisort Elektronik |
Conn BNC Adapter RCP/RCP 0Hz to 1GHz 75Ohm ST Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112446?
Additional datasheets, footprints and schematics for 112446 are listed on our Part Details page. You can also find images and similar parts to 112446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112446 fall under?
The 112446 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112446 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112446 you can contact the distributor directly for product support, shipping queries etc.
Is the 112446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112446 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and RS have stock available or on a lead time for 112446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112446 often in real-time on the comparison pages.
What if I can't find stock of 112446?
You can fill out our help required form which you can use to request a quote for 112446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.