Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.62
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
122
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$10.67
|
18
in stock
|
Buy Now | |
element14
from US$5.78
|
18
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
Richardson RFPD
from US$5.62
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Product Range | - |
Connector rf coaxial bnc in-series adapter bulkhead jack to jack isolated 75 ohm | Amphenol RF 112440 | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
BULKHEAD ADAPTER, BNC JACK-BNC JACK | element14 |
Conn BNC Adapter F/F 0Hz to 1GHz 75Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112440?
Additional datasheets, footprints and schematics for 112440 are listed on our Part Details page. You can also find images and similar parts to 112440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112440 fall under?
The 112440 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112440 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112440 you can contact the distributor directly for product support, shipping queries etc.
Is the 112440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112440 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 112440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112440 often in real-time on the comparison pages.
What if I can't find stock of 112440?
You can fill out our help required form which you can use to request a quote for 112440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.