Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.94
|
72
in stock
|
Buy Now | |
RS Americas
from US$4.94
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
72
in stock
|
Buy Now | |
element14
from US$4.68
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$7.68
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.68
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$4.20
|
-
|
Buy Now | |
Richardson RFPD
from US$4.21
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Product Range | - |
Connector rf coaxial bnc in-series adapter bulkhead jack to jack 75 ohm | Amphenol RF 112438 | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
BULKHEAD ADAPTER, BNC JACK-BNC JACK | element14 |
BNC JCK-JCK BLKHD ADPT-75 | Heilind Electronics |
Conn BNC Adapter F/F 0Hz to 1GHz 75Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112438?
Additional datasheets, footprints and schematics for 112438 are listed on our Part Details page. You can also find images and similar parts to 112438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112438 fall under?
The 112438 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112438 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112438 you can contact the distributor directly for product support, shipping queries etc.
Is the 112438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112438 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 112438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112438 often in real-time on the comparison pages.
What if I can't find stock of 112438?
You can fill out our help required form which you can use to request a quote for 112438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.