Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
75
in stock
|
Buy Now | |
RS Americas
from US$4.94
|
261
in stock
|
Buy Now | |
Heilind Electronics
from US$6.02
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.02
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.45
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
1
in stock
|
Buy Now | |
element14
from US$4.06
|
1
in stock
|
Buy Now | |
Farnell
from US$5.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$4.19
|
-
|
Buy Now | |
Richardson RFPD
from US$4.79
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
Connector rf coaxial bnc in-series adapter bulkhead jack to jack 50 ohm | Amphenol RF 112437 | RS Americas |
| Heilind Electronics |
RF Connector SMB PCB Through Hole Straig | RS |
Coupler | Transfer Multisort Elektronik |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
BULKHEAD ADAPTER, BNC JACK-BNC JACK | element14 |
Conn BNC Adapter F/F 0Hz to 4GHz 50Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112437?
Additional datasheets, footprints and schematics for 112437 are listed on our Part Details page. You can also find images and similar parts to 112437 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112437 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112437 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112437 fall under?
The 112437 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112437 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112437 you can contact the distributor directly for product support, shipping queries etc.
Is the 112437 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112437 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 112437.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112437 often in real-time on the comparison pages.
What if I can't find stock of 112437?
You can fill out our help required form which you can use to request a quote for 112437 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.