Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 11 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Protection Type | Closed Entry Housing |
Connector Height | .244in, 6.2mm |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
実装方法 | Reel |
Packaging Quantity | 700 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Connector, AMPMODU, 11P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 1-1241152-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1241152-1?
Additional datasheets, footprints and schematics for 1-1241152-1 are listed on our Part Details page. You can also find images and similar parts to 1-1241152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241152-1 fall under?
The 1-1241152-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1241152-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241152-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1241152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241152-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1241152-1?
You can fill out our help required form which you can use to request a quote for 1-1241152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.