Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .2mm, .008in |
---|---|
PCB Mount Orientation | Right Angle |
Stackable | Yes |
Board-to-Board Configuration | Right Angle |
Number of Positions | 130 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Contact Underplating Material Thickness | 50µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Gold |
Mating Post Length | .8mm, .03in |
Contact Layout | Matrix |
Contact Current Rating (Max) | .5A |
コネクタの高さ | 10.75mm |
Connector Length | 46.4mm, 1.82in |
Connector Width | 7.6mm, .3in |
Stack Height | .315in, 8mm |
Connector Height | 10.75mm |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .023in, .6mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention | With |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Compatible | No |
Z-Stack Type F16 Assy 130P |Amp Te Connectivity 1123677-1 | Newark Electronics |
Conn Z-Stack Connector RCP 130 POS 0.6mm Solder ST SMD Tube | Avnet America |
Special Order: Z-STACK TYPE F16 ASSY 130P PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 130 Centerline (Pitch): .6 mm PCB Mount Hermaphroditic Connector Vertical Board-to-Board 130 | PCB Header & Receptacle | Part Number: 1123677-1 | Internal Number: 1123677-1 | .6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1123677-1?
Additional datasheets, footprints and schematics for 1123677-1 are listed on our Part Details page. You can also find images and similar parts to 1123677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123677-1 fall under?
The 1123677-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1123677-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123677-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1123677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123677-1 often in real-time on the comparison pages.
What if I can't find stock of 1123677-1?
You can fill out our help required form which you can use to request a quote for 1123677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.