Status: | Unknown |
---|---|
Series: | TERMSERIES |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24V |
Contact Current | 8A |
Product Range | TERMSERIES |
Relay Mounting | DIN Rail |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Voltage VDC | 250V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CE UL |
SVHC | No SVHC (15-Jan-2018) |
TRS 24VUC 2CO | RS |
Weidmüller Relay Module TERMSERIES 2CO AC / DC 24V 24V 8A Screw Terminal | Distrelec |
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL | Farnell |
Power Relay, Dpdt, 8A, 250Vac, Din Rail | Newark Electronics |
Relay Module 2 CO 24VUC 8A Screw Connection | Avnet America |
Where can I find additional details, specifications and documents for a 1123500000?
Additional datasheets, footprints and schematics for 1123500000 are listed on our Part Details page. You can also find images and similar parts to 1123500000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123500000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123500000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123500000 fall under?
The 1123500000 is listed under Switches & Relays > Relays > Solid State Relays & Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1123500000 when available in the Solid State Relays & Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123500000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123500000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123500000 have stock available?
Authorised distributors including RS, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1123500000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123500000 often in real-time on the comparison pages.
What if I can't find stock of 1123500000?
You can fill out our help required form which you can use to request a quote for 1123500000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.