Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.17
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
25
in stock
|
Buy Now | |
element14
from US$6.29
|
25
in stock
|
Buy Now | |
Farnell
from US$8.18
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.03
|
18
in stock
|
Buy Now | |
Rutronik
from US$7.83
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 5m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Batteries | 2 |
---|
Thm Battery Holder, 20700/21700 Cell | Newark Electronics |
Holder | Transfer Multisort Elektronik |
21700 THM DUAL HOLDER LIIO | Rutronik |
Where can I find additional details, specifications and documents for a 1123?
Additional datasheets, footprints and schematics for 1123 are listed on our Part Details page. You can also find images and similar parts to 1123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123 fall under?
The 1123 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1123 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123 often in real-time on the comparison pages.
What if I can't find stock of 1123?
You can fill out our help required form which you can use to request a quote for 1123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.