Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | ITT Cannon 20-14AWG Trident Series Stamped Power Contacts |
Product Range | - |
Crimp Application | 14AWG to 16AWG 18AWG to 20AWG Terminals |
Where can I find additional details, specifications and documents for a 112108-0012?
Additional datasheets, footprints and schematics for 112108-0012 are listed on our Part Details page. You can also find images and similar parts to 112108-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112108-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112108-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112108-0012 fall under?
The 112108-0012 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 112108-0012 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112108-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 112108-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112108-0012 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 112108-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112108-0012 often in real-time on the comparison pages.
What if I can't find stock of 112108-0012?
You can fill out our help required form which you can use to request a quote for 112108-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.