Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 27l/min |
---|---|
Supply Voltage V AC | - |
Power Rating | - |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Ft 12 Fume Extraction Unit/Weller Filtration Rohs Compliant: Yes |Weller 112-0000-ESDN | Newark Electronics |
Weller 112-0000-ESDN FT 12 Fume Extraction Unit | Rapid Electronics |
FUME EXTRACTOR, 27 I/MIN, 3.5-7 BAR | Farnell |
FT 12 LĂ–TRAUCHABSAUGGERĂ„T DRUCKLUFTBETR. | Boersig |
Where can I find additional details, specifications and documents for a 112-0000-ESDN?
Additional datasheets, footprints and schematics for 112-0000-ESDN are listed on our Part Details page. You can also find images and similar parts to 112-0000-ESDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112-0000-ESDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112-0000-ESDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112-0000-ESDN fall under?
The 112-0000-ESDN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to 112-0000-ESDN when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112-0000-ESDN you can contact the distributor directly for product support, shipping queries etc.
Is the 112-0000-ESDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112-0000-ESDN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Farnell and Boersig have stock available or on a lead time for 112-0000-ESDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112-0000-ESDN often in real-time on the comparison pages.
What if I can't find stock of 112-0000-ESDN?
You can fill out our help required form which you can use to request a quote for 112-0000-ESDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.