Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
No stock
|
Buy Now | |
RS Americas
from US$2.20
|
905
in stock
|
Buy Now | |
Heilind Electronics
from US$2.79
|
697
in stock
|
Buy Now | |
Sager
from US$2.47
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
440
in stock
|
Buy Now | |
element14
from US$2.33
|
440
in stock
|
Buy Now | |
Farnell
from US$2.40
|
440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.79
|
232
in stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Phone |
Jack Phone Screw Mount 2 Nickel Plated Copper Alloy 0.25 in. 0.276 in. | Switchcraft 111X | RS Americas |
HI D JAX ROHS | Heilind Electronics |
Phone Connectors 2C ENCLOSED 1/4 | Sager |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION | element14 |
Jack, Phone | RS |
Where can I find additional details, specifications and documents for a 111X?
Additional datasheets, footprints and schematics for 111X are listed on our Part Details page. You can also find images and similar parts to 111X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111X fall under?
The 111X is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111X when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111X you can contact the distributor directly for product support, shipping queries etc.
Is the 111X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111X have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Sager, Newark Electronics and element14 have stock available or on a lead time for 111X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111X often in real-time on the comparison pages.
What if I can't find stock of 111X?
You can fill out our help required form which you can use to request a quote for 111X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.