Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.95N |
SVHC | No SVHC (07-Jul-2017) |
Basic / Snap Action Switches BASIC SWITCH SPDT 250Vac 5A STR LEVER | Sager |
Subminiature Basic Switch |Honeywell 111SM1-H58 | Newark Electronics |
Subminiature Switch, Basic, SPDT, 250 VAC, 5 Amps, Straight Lever | Honeywell 111SM1-H58 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 111SM1-H58?
Additional datasheets, footprints and schematics for 111SM1-H58 are listed on our Part Details page. You can also find images and similar parts to 111SM1-H58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111SM1-H58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111SM1-H58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111SM1-H58 fall under?
The 111SM1-H58 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111SM1-H58 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111SM1-H58 you can contact the distributor directly for product support, shipping queries etc.
Is the 111SM1-H58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111SM1-H58 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 111SM1-H58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111SM1-H58 often in real-time on the comparison pages.
What if I can't find stock of 111SM1-H58?
You can fill out our help required form which you can use to request a quote for 111SM1-H58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.