1119840000 Connectors by Weidmuller

TERMINAL BLOCK FUSED 2POS 8AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.30

Distributor Stock
Logo for Farnell
Farnell
from US$13.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.46
-
Buy Now
Logo for element14
element14
from US$13.89
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Positions 2Positions
Wire Size AWG Min 20AWG
Wire Size AWG Max 8AWG
Conductor Area CSA 6mm²
Wire Connection Method Screw
Rated Current 6.3A
Rated Voltage 500V
Fuse Size Held 5mm x 20mm

Alternative Descriptions

Terminal Block, Fused, 2Pos, 8Awg | Newark Electronics
TERMINAL BLOCK, FUSED, 2POS, 8AWG | Farnell
Conn Terminal Block 2 POS Screw ST Panel Mount 10A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1119840000?

Additional datasheets, footprints and schematics for 1119840000 are listed on our Part Details page. You can also find images and similar parts to 1119840000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1119840000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1119840000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1119840000 fall under?

The 1119840000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1119840000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1119840000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1119840000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1119840000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1119840000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1119840000 often in real-time on the comparison pages.

What if I can't find stock of 1119840000?

You can fill out our help required form which you can use to request a quote for 1119840000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay