Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SP-TR214PG02,
917418-000 |
No distributors results available
Weight | 25.0509kg, 55.3lb |
---|---|
Color | Gray |
Height | 558.8mm, 22in |
Bolt Size Hole | 13UNC |
Bolt Size | 3in |
Creepage Distance | 1092mm, 43in/Kv |
Shed Inside Diameter | 7.32in, 185.928mm |
Impulse Voltage 1.2/50µs (Positive) | 280kV |
Voltage Class | 46kV |
RIV (Max) (1000kV) | 200mV |
BIL Rating | 250kV |
Cantilever Strength | 8.9kN, 2000lb |
Application Type | Substation |
Product Availability | Worldwide |
Technology | Porcelain |
Product Type | Station Post Insulator |
Power Frequency Withstand (Wet) | 100kV |
Where can I find additional details, specifications and documents for a 1-1198118-3?
Additional datasheets, footprints and schematics for 1-1198118-3 are listed on our Part Details page. You can also find images and similar parts to 1-1198118-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1198118-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1198118-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1198118-3 fall under?
The 1-1198118-3 is listed under Power Systems > Insulation & Protection > Station Post Insulators.
Can I view similar or alternative parts?
You can view similar parts to 1-1198118-3 when available in the Station Post Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1198118-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1198118-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1198118-3 have stock available?
There is no stock from authorised distributors for 1-1198118-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1198118-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1198118-3?
You can fill out our help required form which you can use to request a quote for 1-1198118-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.