Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.95
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$14.22
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$13.85
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
600
in stock
|
Buy Now | |
Avnet America
from US$11.45
|
-
|
Buy Now | |
RS Americas
from US$15.06
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Hsg-Recp Economate 2 |Amp Te Connectivity 1-116975-5 | Newark Electronics |
Standard Card Edge Connectors HSG-RECP ECONOMATE | Rapid Electronics |
TE Connectivity HSG-RECP ECONOMATE 2 Board Connector 50 Contact(s) 2 Row(s) Female 0.1 inch Pitch Receptacle | Distrelec |
Conn Housing RCP 100 POS 2.54mm Crimp ST | Avnet America |
TE | RS Americas |
Standard Card Edge Connectors HSG-RECP ECONOMATE 2 | Sager |
Where can I find additional details, specifications and documents for a 1-116975-5?
Additional datasheets, footprints and schematics for 1-116975-5 are listed on our Part Details page. You can also find images and similar parts to 1-116975-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-116975-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-116975-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-116975-5 fall under?
The 1-116975-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-116975-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-116975-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-116975-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-116975-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-116975-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-116975-5 often in real-time on the comparison pages.
What if I can't find stock of 1-116975-5?
You can fill out our help required form which you can use to request a quote for 1-116975-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.