Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Product Material | Polyester |
---|---|
Primary Product Color | Black |
Number of Positions | 30 |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | 33.17mm, 1.3059in |
Product Height | .276in, 7.01mm |
Product Width | 5.11mm, .2012in |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Comment | Receptacle Connector |
Packaging Quantity | 250 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
Where can I find additional details, specifications and documents for a 111614-7?
Additional datasheets, footprints and schematics for 111614-7 are listed on our Part Details page. You can also find images and similar parts to 111614-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111614-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111614-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111614-7 fall under?
The 111614-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111614-7 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111614-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 111614-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111614-7 have stock available?
There is no stock from authorised distributors for 111614-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111614-7 often in real-time on the comparison pages.
What if I can't find stock of 111614-7?
You can fill out our help required form which you can use to request a quote for 111614-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.