Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Compliant |
No. of Contacts | 40Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 111 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Dip Socket, 40 Position, Through Hole | Newark Electronics |
STANDARD SOCKET HEADER, 40 Pins, Tin (matte) over Nickel | Mill-Max 111-43-640-41-001000 | RS Americas |
IC & Component Sockets 40P LONG SOLDER TAIL | Sager |
Where can I find additional details, specifications and documents for a 111-43-640-41-001000?
Additional datasheets, footprints and schematics for 111-43-640-41-001000 are listed on our Part Details page. You can also find images and similar parts to 111-43-640-41-001000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-43-640-41-001000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-43-640-41-001000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-43-640-41-001000 fall under?
The 111-43-640-41-001000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 111-43-640-41-001000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-43-640-41-001000 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-43-640-41-001000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 111-43-640-41-001000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 111-43-640-41-001000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-43-640-41-001000 often in real-time on the comparison pages.
What if I can't find stock of 111-43-640-41-001000?
You can fill out our help required form which you can use to request a quote for 111-43-640-41-001000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.