Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.62
|
3,041
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
3,041
in stock
|
Buy Now | |
Rapid Electronics
from US$3.78
|
3,041
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
3,041
in stock
|
Buy Now | |
Farnell
from US$7.64
|
2,440
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Polyester |
Number of Positions | 26 |
Product Length | 1.386in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Comment | Paddleboard Connector |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector System | Wire-to-Board |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Flat Flexible Cable Assessory Type | Cover |
Headers & Wire Housings 26 Pdl Brd Cover |Amp Te Connectivity 111359-5 | Newark Electronics |
Headers&Wire Housings 26 PDL BRD COVER | Rapid Electronics |
TE Connectivity 26 PDL BRD COVER Headers & Wire Housings | Distrelec |
COVER, 26POS, CONNECTOR | Farnell |
Connector Accessories Cover Black 26 POS | Avnet America |
TE | RS Americas |
Headers & Wire Housings 26 PDL BRD COVER | Sager |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMP-LATCH Series Connectors |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 111359-5?
Additional datasheets, footprints and schematics for 111359-5 are listed on our Part Details page. You can also find images and similar parts to 111359-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111359-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111359-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111359-5 fall under?
The 111359-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111359-5 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111359-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 111359-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111359-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 111359-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111359-5 often in real-time on the comparison pages.
What if I can't find stock of 111359-5?
You can fill out our help required form which you can use to request a quote for 111359-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.