Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.53
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.74
|
438
in stock
|
Buy Now | |
Heilind Electronics
from US$39.74
|
146
in stock
|
Buy Now | |
Electro Enterprises
from US$30.94
|
100
in stock
|
Buy Now | |
element14
from US$35.27
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$37.33
|
82
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMP |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMP FEMALE TO SMA FEMALE ADAPTER | Heilind Electronics Asia |
RF COAX ADAPTER, SMP-SMA JACK, 50 OHM | element14 |
Rf Adaptor, Smp Jack-Sma Jack, 50 Ohm | Newark Electronics |
SMP Female to SMA Female Adapter | Avnet America |
Where can I find additional details, specifications and documents for a 1112-4018?
Additional datasheets, footprints and schematics for 1112-4018 are listed on our Part Details page. You can also find images and similar parts to 1112-4018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1112-4018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1112-4018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1112-4018 fall under?
The 1112-4018 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1112-4018 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1112-4018 you can contact the distributor directly for product support, shipping queries etc.
Is the 1112-4018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1112-4018 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for 1112-4018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1112-4018 often in real-time on the comparison pages.
What if I can't find stock of 1112-4018?
You can fill out our help required form which you can use to request a quote for 1112-4018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.