Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Housing |
---|---|
For Use With | Han-Yellock Connectors |
Connector Shell Size | 30 |
Cable Exit Angle | - |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular |
No. of Contacts | 3Contacts |
Bulkhead Mt Housing W/Panel Fastener, Alum | Newark Electronics |
HAN-Yellock Housing, Bulkhead Mounting with Panel Fasteners | HARTING 11123000302 | RS Americas |
HOUSING, BULKHEAD MOUNT & FASTNERS | Farnell |
11123000302 Harting Han-Yellock 30 Anbaugehäuse incl. Wanddübelbel für Druckknopfverriegelung | Stecker Express |
Where can I find additional details, specifications and documents for a 11 12 300 0302?
Additional datasheets, footprints and schematics for 11 12 300 0302 are listed on our Part Details page. You can also find images and similar parts to 11 12 300 0302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11 12 300 0302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11 12 300 0302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11 12 300 0302 fall under?
The 11 12 300 0302 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11 12 300 0302 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11 12 300 0302 you can contact the distributor directly for product support, shipping queries etc.
Is the 11 12 300 0302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11 12 300 0302 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Stecker Express have stock available or on a lead time for 11 12 300 0302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11 12 300 0302 often in real-time on the comparison pages.
What if I can't find stock of 11 12 300 0302?
You can fill out our help required form which you can use to request a quote for 11 12 300 0302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.