Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.01
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
2,185
in stock
|
Buy Now | |
element14
from US$11.93
|
128
in stock
|
Buy Now | |
RS Americas
from US$4.27
|
117
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Richardson RFPD
from US$3.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | - |
Contact Material | Brass |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Screw |
Binding Post, 15A, 1/4-32, Stud | Newark Electronics |
BINDING POST, 15A,1/4-32, STUD | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 111-2223-001?
Additional datasheets, footprints and schematics for 111-2223-001 are listed on our Part Details page. You can also find images and similar parts to 111-2223-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-2223-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-2223-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-2223-001 fall under?
The 111-2223-001 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to 111-2223-001 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-2223-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-2223-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-2223-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 111-2223-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-2223-001 often in real-time on the comparison pages.
What if I can't find stock of 111-2223-001?
You can fill out our help required form which you can use to request a quote for 111-2223-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.