Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
5,161
units
|
Buy Now |
![]() |
Newark Electronics |
872
units
|
Buy Now |
![]() |
element14 |
872
units
|
Buy Now |
![]() |
Arrow Electronics |
194
units
|
Buy Now |
![]() |
Carlton-Bates |
35
units
|
Buy Now |
![]() |
RS Americas |
29
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
22
units
|
Buy Now |
![]() |
Onlinecomponents.com |
9
units
|
Buy Now |
![]() |
Electro Sonic |
9
units
|
Buy Now |
![]() |
Relay Specialties |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 0.4 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.1A |
External Length / Height | 26.8mm |
LED / Lamp Size | T-1 3/4 |
Operating life Time | 5000h |
Power Rating | 1.2W |
Total Light Output | 5lm |
Voltage Rating VAC | 12V |
LAMP, WEDGE, T3.1/4, 12V, 1.2W | Farnell |
Lamp, Incandescent,wedge, 12V, 1.2W | Newark Electronics |
Accessory Type | Stacking Header |
---|---|
For Use With | Raspberry Pi |
Product Range | - |
Features | 2x13 Extra Tall Stacking Header |
STACKING HEADER, RASPBERRY PI | Farnell |
Stacking Header, Raspberry Pi | Newark Electronics |
Stacking Header for Raspberry Pi - 2x13 Extra Tall | RS Americas |
Stacking Header for Raspberry Pi | Mouser Electronics |
No. of Rows | 2 Row |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Pitch Spacing | 11.11mm |
Rated Current | 65A |
Rated Voltage | 600V |
RoHS Compliant | Yes |
Terminal Block, Heavy Duty Deadfront, 12 Pole, 65 AMPS, 600 AC/DC | RS Americas |
Conn Heavy Duty Terminal Blocks 24 POS 11.1mm Screw Panel Mount 65A | Onlinecomponents.com |
Terminal Block, Barrier, 12 Position, 18-6Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 1112?
Additional datasheets, footprints and schematics for 1112 are listed on our Part Details page. You can also find images and similar parts to 1112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1112 fall under?
The 1112 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1112 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1112 you can contact the distributor directly for product support, shipping queries etc.
Is the 1112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1112 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Arrow Electronics and Carlton-Bates have stock available or on a lead time for 1112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1112 often in real-time on the comparison pages.
What if I can't find stock of 1112?
You can fill out our help required form which you can use to request a quote for 1112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.