Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
1,235
in stock
|
Buy Now | |
TE Store
from US$0.73
|
2,978
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
2,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,235
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
875
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Black |
Number of Positions | 44 |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | 1.8571in, 47.17mm |
Product Height | .276in, 7.01mm |
Product Width | 5.11mm, .2012in |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Comment | Receptacle Connector |
実装方法 | Package |
Packaging Quantity | 250 |
Packaging Method | Package |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
044 STRAIN RELIEF 2MM Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Polyester Number of Positions: 44 Strain Relief Cover Black Polyester 44 | Receptacle Connector: Strain Relief & 2Mm | Part Number: 1-111614-0 | Internal Number: 1-111614-0 | TE Connectivity | TE Store |
044 Strain Relief 2Mm |Amp Te Connectivity 1-111614-0 | Newark Electronics |
Headers&Wire Housings 044 STRAIN RELIEF 2M | Rapid Electronics |
TE Connectivity 044 STRAIN RELIEF 2MM Headers & Wire Hou | Distrelec |
Connector Accessories 44 POS Strain Relief Polyester Black | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-111614-0?
Additional datasheets, footprints and schematics for 1-111614-0 are listed on our Part Details page. You can also find images and similar parts to 1-111614-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111614-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111614-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111614-0 fall under?
The 1-111614-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-111614-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111614-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111614-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111614-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-111614-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111614-0 often in real-time on the comparison pages.
What if I can't find stock of 1-111614-0?
You can fill out our help required form which you can use to request a quote for 1-111614-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.