Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 4.775mm |
Inner Diameter | 2.921mm |
Overall Length | 9.525mm |
Bore Size | 2.921mm |
Wire Diameter | 4.776mm |
RoHS Compliant | Yes |
Spacer, Nylon 4.776Mm X 9.525Mm | Newark Electronics |
3/16 ROUND SPACERS, 3/8 IN, .115 HOLE CLEARANCE, NYLON | RAF 1111-4-N | RS Americas |
Where can I find additional details, specifications and documents for a 1111-4-N?
Additional datasheets, footprints and schematics for 1111-4-N are listed on our Part Details page. You can also find images and similar parts to 1111-4-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1111-4-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1111-4-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1111-4-N fall under?
The 1111-4-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1111-4-N when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1111-4-N you can contact the distributor directly for product support, shipping queries etc.
Is the 1111-4-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1111-4-N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1111-4-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1111-4-N often in real-time on the comparison pages.
What if I can't find stock of 1111-4-N?
You can fill out our help required form which you can use to request a quote for 1111-4-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.