Status: | Unknown |
---|---|
Series: | 111145 Series |
RoHS: | Unknown |
Prices starting from US$60.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$65.30
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$68.18
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$74.61
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.18
|
5
in stock
|
Buy Now | |
Avnet America
from US$60.53
|
-
|
Buy Now | |
element14
from US$74.95
|
-
|
Buy Now |
Connector Type A | zSFP+ Plug |
---|---|
Connector Type B | zSFP+ Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | 111145 Series |
SVHC | No SVHC (15-Jan-2019) |
25G SFP+ STRAIGHTS 3M QSFP+ CABLE | Heilind Electronics |
CABLE ASSY, ZSFP PLUG-PLUG, 3M | Farnell |
Cable Asse, Zsfp+ To Zsfp+, 3M, 30Awg | Newark Electronics |
Cable Assembly Twinax 3m 30AWG 20POS ZSFP to 20POS ZSFP PL-PL Bag | Avnet America |
CABLE ASSE, ZSFP+ TO ZSFP+, 3M, 30AWG | element14 |
Where can I find additional details, specifications and documents for a 111145-1301?
Additional datasheets, footprints and schematics for 111145-1301 are listed on our Part Details page. You can also find images and similar parts to 111145-1301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111145-1301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111145-1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111145-1301 fall under?
The 111145-1301 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 111145-1301 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111145-1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 111145-1301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111145-1301 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Farnell, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 111145-1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111145-1301 often in real-time on the comparison pages.
What if I can't find stock of 111145-1301?
You can fill out our help required form which you can use to request a quote for 111145-1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.