Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 111 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3518K |
Thermistor Case Style | DO-35 |
Thermistor Terminals | Axial Leaded |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Thermistor, Hermetically-Sealed, NTC, Res 10000 Ohms, Tol +/-20%,Axial, TC 0.5Sec. | Honeywell 111-103EAJ-H01 | RS Americas |
NTC Thermistors 10KOhm 20% Thermisto with axial leads | Sager |
Where can I find additional details, specifications and documents for a 111-103EAJ-H01?
Additional datasheets, footprints and schematics for 111-103EAJ-H01 are listed on our Part Details page. You can also find images and similar parts to 111-103EAJ-H01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-103EAJ-H01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-103EAJ-H01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-103EAJ-H01 fall under?
The 111-103EAJ-H01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 111-103EAJ-H01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-103EAJ-H01 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-103EAJ-H01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 111-103EAJ-H01 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 111-103EAJ-H01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-103EAJ-H01 often in real-time on the comparison pages.
What if I can't find stock of 111-103EAJ-H01?
You can fill out our help required form which you can use to request a quote for 111-103EAJ-H01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.